HLC023R3BTTR Inductors & Filters by KYOCERA AVX

INDUCTOR 3.3NH 476mA 0.34NH 11GHZ

Status: Unknown
Series: HLC02 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.23
3,507
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
3,507
in stock
Buy Now
Logo for element14
element14
from US$0.15
3,507
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.19
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$0.14
-
Buy Now

Specifications

Product Range HLC02 Series
Inductance 3.3nH
DC Current Rating 476mA
High Frequency Inductor Case 0402 ^1005 Metric]
Inductor Construction Multilayer
DC Resistance Max 0.34ohm
Q Factor 27

Alternative Descriptions

Inductor, 3.3Nh, 476Ma, 0.34Nh, 11Ghz | Newark Electronics
INDUCTOR, 3.3NH, 476mA, 0.34NH, 11GHZ | element14
HLC Series 0402 3.3 nH â–’0.1 nH Tol. 476 mA SMT High Current Multilayer Inductor | Future Electronics
Ind High Current Multi-Layer 3.3nH 0.1nH 450MHz 27Q-Factor 476mA 0402 T/R | Avnet America
RF CHIP INDUCTOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HLC023R3BTTR?

Additional datasheets, footprints and schematics for HLC023R3BTTR are listed on our Part Details page. You can also find images and similar parts to HLC023R3BTTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HLC023R3BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLC023R3BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HLC023R3BTTR fall under?

The HLC023R3BTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to HLC023R3BTTR when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HLC023R3BTTR you can contact the distributor directly for product support, shipping queries etc.

Is the HLC023R3BTTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HLC023R3BTTR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HLC023R3BTTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HLC023R3BTTR often in real-time on the comparison pages.

What if I can't find stock of HLC023R3BTTR?

You can fill out our help required form which you can use to request a quote for HLC023R3BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay