Status: | Unknown |
---|---|
Series: | HLC02 Series |
RoHS: | Unknown |
Prices starting from US$0.0130
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$0.0130
|
4,207
in stock
|
Buy Now | |
element14
from US$0.14
|
4,207
in stock
|
Buy Now | |
Farnell
from US$0.20
|
4,207
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Richardson RFPD
from US$0.14
|
-
|
Buy Now |
Product Range | HLC02 Series |
---|---|
Inductance | 1.6nH |
DC Current Rating | 660mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.15ohm |
Q Factor | 25 |
Inductor, 1.6Nh, 660Ma, 0.15Nh, 18Ghz | Newark Electronics |
INDUCTOR, 1.6NH, 660mA, 0.15NH, 18GHZ | element14 |
Inductor high current SMD 0402 1.6nH | RS |
Ind High Current Multi-Layer 1.6nH 0.1nH 450MHz 25Q-Factor 660mA 0402 T/R | Avnet America |
Inductor high current SMD 0402 1.6nH | AVX HLC021R6BTTR | RS Americas |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLC021R6BTTR?
Additional datasheets, footprints and schematics for HLC021R6BTTR are listed on our Part Details page. You can also find images and similar parts to HLC021R6BTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLC021R6BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLC021R6BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLC021R6BTTR fall under?
The HLC021R6BTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLC021R6BTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLC021R6BTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLC021R6BTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLC021R6BTTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for HLC021R6BTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLC021R6BTTR often in real-time on the comparison pages.
What if I can't find stock of HLC021R6BTTR?
You can fill out our help required form which you can use to request a quote for HLC021R6BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.