Status: | Unknown |
---|---|
Series: | HLC02 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Product Range | HLC02 Series |
---|---|
Inductance | 1.3nH |
DC Current Rating | 725mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.13ohm |
Q Factor | 25 |
Inductor, 1.3Nh, 725Ma, 0.13Nh, 19Ghz | Newark Electronics |
INDUCTOR, 1.3NH, 725mA, 0.13NH, 19GHZ | element14 |
HLC Series 0402 1.3 nH â–’0.1 nH Tol. 725 mA SMT High Current Multilayer Inductor | Future Electronics |
Ind High Current Multi-Layer 1.3nH 0.1nH 450MHz 25Q-Factor 725mA 0402 T/R | Avnet America |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLC021R3BTTR?
Additional datasheets, footprints and schematics for HLC021R3BTTR are listed on our Part Details page. You can also find images and similar parts to HLC021R3BTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLC021R3BTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLC021R3BTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLC021R3BTTR fall under?
The HLC021R3BTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLC021R3BTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLC021R3BTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLC021R3BTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLC021R3BTTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HLC021R3BTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLC021R3BTTR often in real-time on the comparison pages.
What if I can't find stock of HLC021R3BTTR?
You can fill out our help required form which you can use to request a quote for HLC021R3BTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.