Status: | Unknown |
---|---|
Series: | HLC02 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
4,346
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
4,346
in stock
|
Buy Now | |
element14
from US$0.17
|
4,346
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Richardson RFPD
from US$0.15
|
-
|
Buy Now |
Product Range | HLC02 Series |
---|---|
Inductance | 15nH |
DC Current Rating | 240mA |
High Frequency Inductor Case | 0402 ^1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 1.2ohm |
Q Factor | 32 |
Inductor, 15Nh, 240Ma, 1.2Nh, 4Ghz | Newark Electronics |
INDUCTOR, 15NH, 240mA, 1.2NH, 4GHZ | element14 |
HLC Series 0402 15 nH â–’3 % Tol. 240 mA SMT High Current Multilayer Inductor | Future Electronics |
Ind High Current Multi-Layer 15nH 3% 450MHz 32Q-Factor 240mA 0402 T/R | Avnet America |
Inductor high current SMD 0402 15nH | AVX HLC02150HTTR | RS Americas |
RF CHIP INDUCTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a HLC02150HTTR?
Additional datasheets, footprints and schematics for HLC02150HTTR are listed on our Part Details page. You can also find images and similar parts to HLC02150HTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HLC02150HTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HLC02150HTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HLC02150HTTR fall under?
The HLC02150HTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HLC02150HTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HLC02150HTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HLC02150HTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HLC02150HTTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HLC02150HTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HLC02150HTTR often in real-time on the comparison pages.
What if I can't find stock of HLC02150HTTR?
You can fill out our help required form which you can use to request a quote for HLC02150HTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.