Status: | Unknown |
---|---|
Series: | HL Series |
RoHS: | Unknown |
Marker Type | Tie On Printable Plate |
---|---|
Legend | Blank |
Legend Colour | - |
Marker Colour | White |
Marker Dimensions | 58mm x 25.3mm |
Cable Diameter Max | - |
Cable Diameter Min | - |
Marker Material | PO (Polyolefin) |
Product Range | HL Series |
SVHC | No SVHC (15-Jan-2018) |
Wire Labels&Markers HL253WE1TS038B | Rapid Electronics |
Cable Marker, Po, 58Mm X 25.3Mm, White | Newark Electronics |
CABLE MARKER, PO, 58MM X 25.3MM, WHITE | element14 |
Where can I find additional details, specifications and documents for a HL253WE1TS038B?
Additional datasheets, footprints and schematics for HL253WE1TS038B are listed on our Part Details page. You can also find images and similar parts to HL253WE1TS038B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL253WE1TS038B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL253WE1TS038B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL253WE1TS038B fall under?
The HL253WE1TS038B is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HL253WE1TS038B when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL253WE1TS038B you can contact the distributor directly for product support, shipping queries etc.
Is the HL253WE1TS038B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL253WE1TS038B have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for HL253WE1TS038B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL253WE1TS038B often in real-time on the comparison pages.
What if I can't find stock of HL253WE1TS038B?
You can fill out our help required form which you can use to request a quote for HL253WE1TS038B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.