Status: | Unknown |
---|---|
Series: | MLO Series |
RoHS: | Unknown |
Inductance | 15nH |
---|---|
Product Range | MLO Series |
DC Current Rating | 200mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.904ohm |
Inductance Tolerance | ± 2% |
Self Resonant Frequency Min | 2.68GHz |
SVHC | No SVHC (17-Dec-2015) |
Inductor Case Style | 0402 [1005 Metric] |
Inductor, 15Nh, 200Ma, 2%, 2.68Ghz, Smd | Newark Electronics |
Ind RF Chip Multi-Layer 15nH 2% 450MHz 32Q-Factor Ceramic 200mA 0402 T/R | Avnet America |
RF CHIP INDUCTOR | Richardson RFPD |
INDUCTOR, 15 NH, +/- 2%, 0402 | Farnell |
Where can I find additional details, specifications and documents for a HL02150GTTR?
Additional datasheets, footprints and schematics for HL02150GTTR are listed on our Part Details page. You can also find images and similar parts to HL02150GTTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HL02150GTTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HL02150GTTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HL02150GTTR fall under?
The HL02150GTTR is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to HL02150GTTR when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HL02150GTTR you can contact the distributor directly for product support, shipping queries etc.
Is the HL02150GTTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HL02150GTTR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD and Farnell have stock available or on a lead time for HL02150GTTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HL02150GTTR often in real-time on the comparison pages.
What if I can't find stock of HL02150GTTR?
You can fill out our help required form which you can use to request a quote for HL02150GTTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.