Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Gray |
---|---|
LED Compatible | Yes |
Dimensions | 45 x 83mm, 1.77 x 3.26in |
Fail Mode | On |
Load Rating (Ballast) | 1800VA |
Load Rating (Tungsten) | 1000W |
Relay Rating | 30A General Purpose |
Voltage Rating | 105 – 130VAC |
Surge Protection | 20mm, 15kA, 480J MOV |
Housing Material | High Impact Polypropylene with UV-Stabilized Polycarbonate Window |
UL Rating | No |
CSA Certified | No |
Standards | ANSI C136.10 |
Mounting Style | Locking |
Application | Dusk-to-dawn lighting control compatible with all solid state ballasts. |
Turn ON Time Delay | Instant Onseconds |
Turn ON Light Level | 1.5 (Optional 1 – 3)fc |
Other Colors Available | Yes |
OFF/ON Ratio | 1.5:1 |
Warranty | 6 Years |
Frequency | 50/60Hz |
Product Use | Utility-grade photocontrol provides a low cost, reliable switching solution for demanding roadway & area lighting applications |
Packaging Method | Individually Bagged Units in Master Carton |
Product Availability | ASIA, ANZPAC, AMERICAS, EMEA |
Light Sensor | Unfiltered Silicon Phototransistor |
Product Type | Utility |
Product Family | 7000 Series |
Technology | Electronic |
Operating Temperature Range | -40 – 65°C |
ALR-7060-VPS | TE Connectivity HK379T-000 | RS Americas |
Photocontrol 120V 1000W/1800VA Gray Box | Avnet America |
PHOTOCONTROL, 120V, 50HZ, IP54 | Farnell |
Where can I find additional details, specifications and documents for a HK379T-000?
Additional datasheets, footprints and schematics for HK379T-000 are listed on our Part Details page. You can also find images and similar parts to HK379T-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HK379T-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HK379T-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HK379T-000 fall under?
The HK379T-000 is listed under Power Systems > Street Lighting > Street Lighting Photo Controls.
Can I view similar or alternative parts?
You can view similar parts to HK379T-000 when available in the Street Lighting Photo Controls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HK379T-000 you can contact the distributor directly for product support, shipping queries etc.
Is the HK379T-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HK379T-000 have stock available?
Authorised distributors including RS Americas, Avnet America and Farnell have stock available or on a lead time for HK379T-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HK379T-000 often in real-time on the comparison pages.
What if I can't find stock of HK379T-000?
You can fill out our help required form which you can use to request a quote for HK379T-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.