Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 21A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.7V |
Power Dissipation Pd | 167W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ic Continuous a Max | 21A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 167W |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | No Punch Through (NPT) |
Voltage Vces | 1.2kV |
IGBT, 1200V, 21A | Farnell |
Single Igbt, 1.2Kv, 21A | Newark Electronics |
Where can I find additional details, specifications and documents for a HGTG5N120BND?
Additional datasheets, footprints and schematics for HGTG5N120BND are listed on our Part Details page. You can also find images and similar parts to HGTG5N120BND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGTG5N120BND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTG5N120BND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGTG5N120BND fall under?
The HGTG5N120BND is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to HGTG5N120BND when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGTG5N120BND you can contact the distributor directly for product support, shipping queries etc.
Is the HGTG5N120BND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGTG5N120BND have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for HGTG5N120BND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGTG5N120BND often in real-time on the comparison pages.
What if I can't find stock of HGTG5N120BND?
You can fill out our help required form which you can use to request a quote for HGTG5N120BND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.