Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.45V |
Power Dissipation Pd | 208W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Current Ic Continuous a Max | 60A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 208W |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1.45V |
Single Igbt, 600V, 60A | Newark Electronics |
Trans IGBT Chip N-CH 600V 60A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
Where can I find additional details, specifications and documents for a HGTG30N60B3?
Additional datasheets, footprints and schematics for HGTG30N60B3 are listed on our Part Details page. You can also find images and similar parts to HGTG30N60B3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGTG30N60B3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTG30N60B3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGTG30N60B3 fall under?
The HGTG30N60B3 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to HGTG30N60B3 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGTG30N60B3 you can contact the distributor directly for product support, shipping queries etc.
Is the HGTG30N60B3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGTG30N60B3 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14 and Avnet America have stock available or on a lead time for HGTG30N60B3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGTG30N60B3 often in real-time on the comparison pages.
What if I can't find stock of HGTG30N60B3?
You can fill out our help required form which you can use to request a quote for HGTG30N60B3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.