DC Collector Current | 54A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.7V |
Power Dissipation Pd | 390W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Alternate Case Style | SOT-249 |
Current Ic @ Vce Sat | 18A |
Current Ic Continuous a Max | 54A |
Device Marking | HGTG18N120BND |
Fall Time Max | 140ns |
Fall Time Typ | 90ns |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 390W |
Pulsed Current Icm | 160A |
Rise Time | 22ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1.2kV |
IGBT, N, TO-247 | element14 |
Where can I find additional details, specifications and documents for a HGTG18N120BND?
Additional datasheets, footprints and schematics for HGTG18N120BND are listed on our Part Details page. You can also find images and similar parts to HGTG18N120BND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGTG18N120BND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTG18N120BND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGTG18N120BND fall under?
The HGTG18N120BND is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to HGTG18N120BND when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGTG18N120BND you can contact the distributor directly for product support, shipping queries etc.
Is the HGTG18N120BND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGTG18N120BND have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HGTG18N120BND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGTG18N120BND often in real-time on the comparison pages.
What if I can't find stock of HGTG18N120BND?
You can fill out our help required form which you can use to request a quote for HGTG18N120BND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.