Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.67
|
1,614
in stock
|
Buy Now | |
element14
from US$2.84
|
1,734
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
120
in stock
|
Buy Now | |
Micros
from US$3.29
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
270
in stock
|
Buy Now | |
EBV Elektronik
-
|
30
in stock
|
Buy Now | |
Future Electronics
from US$2.61
|
-
|
Buy Now | |
Avnet America
from US$2.74
|
-
|
Buy Now |
DC Collector Current | 43A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.4V |
Power Dissipation Pd | 298W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Current Ic Continuous a Max | 43A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 298W |
Termination Type | Surface Mount Device |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 1.2kV |
DC Collector Current:43A | element14 |
IGBT, N | Farnell |
Single Igbt, 1.2Kv, 43A | Newark Electronics |
43A | Micros |
Trans IGBT Chip N-CH 1.2KV 43A 3-Pin(3+Tab) TO-247 Rail | Avnet Silica |
HGTG11N120CND Series 1200 V 43 A Flange Mount NPT N-Channel IGBT-TO-247 | Future Electronics |
Where can I find additional details, specifications and documents for a HGTG11N120CND?
Additional datasheets, footprints and schematics for HGTG11N120CND are listed on our Part Details page. You can also find images and similar parts to HGTG11N120CND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGTG11N120CND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGTG11N120CND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGTG11N120CND fall under?
The HGTG11N120CND is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to HGTG11N120CND when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGTG11N120CND you can contact the distributor directly for product support, shipping queries etc.
Is the HGTG11N120CND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGTG11N120CND have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Micros and Avnet Silica have stock available or on a lead time for HGTG11N120CND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGTG11N120CND often in real-time on the comparison pages.
What if I can't find stock of HGTG11N120CND?
You can fill out our help required form which you can use to request a quote for HGTG11N120CND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.