HGBJ2516 Diodes by Multicomp

DIODE BRIDGE RECT 3PH 25A 1.6KV SIP

Status: Unknown
Series: HGBJ25 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.62

Distributor Stock
Logo for Farnell
Farnell
from US$2.62
293
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.95
293
in stock
Buy Now
Logo for element14
element14
from US$4.63
293
in stock
Buy Now

Specifications

No. of Phases Three Phase
Repetitive Reverse Voltage Vrrm Max 1.6kV
Forward Current If(AV) 25A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 5Pins
Operating Temperature Max 150°C
Product Range HGBJ25 Series
SVHC No SVHC (27-Jun-2018)


HGBJ2516 Diodes by Multicomp Pro

DIODE, BRIDGE RECT, 3PH, 25A, 1.6KV, SIPOperating

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Phases Three Phase
Repetitive Reverse Voltage Vrrm Max 1.6kV
Forward Current If(AV) 25A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 5Pins
RoHS Compliant Yes

Alternative Descriptions

Diode, Bridge Rect, 3Ph, 25A, 1.6Kv, Sip | Newark Electronics
DIODE, BRIDGE RECT, 3PH, 25A, 1.6KV, SIP | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HGBJ2516?

Additional datasheets, footprints and schematics for HGBJ2516 are listed on our Part Details page. You can also find images and similar parts to HGBJ2516 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HGBJ2516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGBJ2516 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HGBJ2516 fall under?

The HGBJ2516 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to HGBJ2516 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HGBJ2516 you can contact the distributor directly for product support, shipping queries etc.

Is the HGBJ2516 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HGBJ2516 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HGBJ2516.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HGBJ2516 often in real-time on the comparison pages.

What if I can't find stock of HGBJ2516?

You can fill out our help required form which you can use to request a quote for HGBJ2516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay