Status: | Unknown |
---|---|
Series: | HGBJ25 Series |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | HGBJ25 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 25A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 5Pins |
RoHS Compliant | Yes |
Diode, Bridge Rect, 3-Ph, 25A, 1Kv, Sip | Newark Electronics |
DIODE, BRIDGE RECT, 3-PH, 25A, 1KV, SIP | element14 |
Where can I find additional details, specifications and documents for a HGBJ2510?
Additional datasheets, footprints and schematics for HGBJ2510 are listed on our Part Details page. You can also find images and similar parts to HGBJ2510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HGBJ2510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HGBJ2510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HGBJ2510 fall under?
The HGBJ2510 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to HGBJ2510 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HGBJ2510 you can contact the distributor directly for product support, shipping queries etc.
Is the HGBJ2510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HGBJ2510 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HGBJ2510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HGBJ2510 often in real-time on the comparison pages.
What if I can't find stock of HGBJ2510?
You can fill out our help required form which you can use to request a quote for HGBJ2510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.