Status: | Unknown |
---|---|
Series: | HFW Series |
RoHS: | Unknown |
Prices starting from US$62.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$85.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$94.93
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$95.54
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$84.90
|
5
in stock
|
Buy Now | |
Avnet America
from US$62.80
|
-
|
Buy Now | |
RS Americas
from US$113.64
|
-
|
Buy Now | |
element14
from US$92.45
|
-
|
Buy Now | |
TE Store
from US$71.51
|
-
|
Buy Now |
Coil Voltage | 26.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HFW Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Hfw1230K06 = M39016/6-105L |Cii Te Connectivity HFW1230K06 | Newark Electronics |
Industrial Relays HFW1230K06 | Rapid Electronics |
Electromechanical Relay DPDT 2A 26.5VDC 700Ohm Flange Mount | Avnet America |
RELAY, HALF SIZE, 26.5 VDC, 2 A, 700 OHM, 1003 MW, DPDT, M39016/6-105L | TE Connectivity HFW1230K06 | RS Americas |
HFW1230K06 = M39016/6-105L Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 26.5 VDC Contact Current Rating (Max): 2 A Coil Voltage Rating: 26.5 VDC Coil Resistance: 700 Ω Half-Size Relay | 2 Form C, DPDT, 2 C/O 26.5 VDC 2 A | Part Number: HFW1230K06 | Internal Number: 2-1617033-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HFW1230K06?
Additional datasheets, footprints and schematics for HFW1230K06 are listed on our Part Details page. You can also find images and similar parts to HFW1230K06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFW1230K06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFW1230K06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFW1230K06 fall under?
The HFW1230K06 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HFW1230K06 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFW1230K06 you can contact the distributor directly for product support, shipping queries etc.
Is the HFW1230K06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFW1230K06 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for HFW1230K06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFW1230K06 often in real-time on the comparison pages.
What if I can't find stock of HFW1230K06?
You can fill out our help required form which you can use to request a quote for HFW1230K06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.