Status: | Unknown |
---|---|
Series: | HFW Series |
RoHS: | Unknown |
Prices starting from US$34.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$82.66 |
No stock
|
Buy Now | |
Newark Electronics | US$82.76 |
-
|
Buy Now | |
Avnet America | US$66.02 |
-
|
Buy Now | |
RS Americas | US$66.72 |
-
|
Buy Now | |
element14 | US$78.50 |
-
|
Buy Now | |
TTI Europe | US$59.79 |
-
|
Buy Now | |
Relay Specialties | US$34.19 |
-
|
Buy Now | |
TE Store | US$87.94 |
-
|
Buy Now | |
Farnell | US$69.92 |
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 2A |
Product Range | HFW Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
RELAY HALF-SIZE 26.5VDC 2A DPDT | RS |
Relay, Signal, Dpdt, 28Vdc, 2A | Newark Electronics |
Electromechanical Relay DPDT 2A 26.5VDC 700Ohm Through Hole | Avnet America |
Relay, Industrial, 26.5V, 2A, DPDT-NO, Through-Hole, HFW Half-Size Series | TE Connectivity HFW1201K45M | RS Americas |
RELAY, SIGNAL, DPDT, 28VDC, 2A | element14 |
M39016/6-109M | TTI Europe |
TYCO C.I.I. (M39016/6-109M) | Relay Specialties |
HFW1201K45M = M39016/6-109M Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 26.5 VDC Contact Current Rating (Max): 2 A Coil Voltage Rating: 26.5 VDC Coil Resistance: 700 Ω Half-Size Relay | 2 Form C, DPDT, 2 C/O 26.5 VDC 2 A | Part Number: HFW1201K45M | Internal Number: 2-1617031-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HFW1201K45M.?
Additional datasheets, footprints and schematics for HFW1201K45M. are listed on our Part Details page. You can also find images and similar parts to HFW1201K45M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFW1201K45M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFW1201K45M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFW1201K45M. fall under?
The HFW1201K45M. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HFW1201K45M. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFW1201K45M. you can contact the distributor directly for product support, shipping queries etc.
Is the HFW1201K45M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFW1201K45M. have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for HFW1201K45M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFW1201K45M. often in real-time on the comparison pages.
What if I can't find stock of HFW1201K45M.?
You can fill out our help required form which you can use to request a quote for HFW1201K45M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.