Status: | Unknown |
---|---|
Series: | HFW Series |
RoHS: | Unknown |
Prices starting from US$64.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$100.56
|
No stock
|
Buy Now | |
Heilind Electronics
from US$71.61
|
184
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$71.61
|
37
in stock
|
Buy Now | |
TE Store
from US$90.57
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$64.81
|
-
|
Buy Now | |
RS Americas
from US$68.71
|
-
|
Buy Now | |
element14
from US$103.28
|
-
|
Buy Now | |
TTI Europe
from US$70.04
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 2A |
Product Range | HFW Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Contact Material | - |
HFW1131K04=M39016/6-107L | Heilind Electronics |
HFW1131K04 = M39016/6-107L Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 26.5 VDC Contact Current Rating (Max): 2 A Coil Voltage Rating: 26.5 VDC Coil Resistance: 700 Ω Half-Size Relay | 2 Form C, DPDT, 2 C/O 26.5 VDC 2 A | Part Number: HFW1131K04 | Internal Number: 3-1617029-2 | TE Connectivity | TE Store |
Relay, Dpdt, 28Vdc, 2A | Newark Electronics |
RELAY, HALF-SIZE, CRYSTAL CAN, 26.5VDC, 2A, DPDT, M39016/6-107L | TE Connectivity HFW1131K04 | RS Americas |
M39016/6-107L | TTI Europe |
RELAY, DPDT, 28VDC, 2A | Farnell |
TYCO C.I.I. | Relay Specialties |
Where can I find additional details, specifications and documents for a HFW1131K04?
Additional datasheets, footprints and schematics for HFW1131K04 are listed on our Part Details page. You can also find images and similar parts to HFW1131K04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFW1131K04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFW1131K04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFW1131K04 fall under?
The HFW1131K04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HFW1131K04 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFW1131K04 you can contact the distributor directly for product support, shipping queries etc.
Is the HFW1131K04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFW1131K04 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and RS Americas have stock available or on a lead time for HFW1131K04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFW1131K04 often in real-time on the comparison pages.
What if I can't find stock of HFW1131K04?
You can fill out our help required form which you can use to request a quote for HFW1131K04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.