Status: | Unknown |
---|---|
Series: | HFW Series |
RoHS: | Unknown |
Prices starting from US$54.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$72.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$94.93
|
231
in stock
|
Buy Now | |
Rapid Electronics
from US$77.05
|
231
in stock
|
Buy Now | |
Chip One Stop
from US$61.00
|
231
in stock
|
Buy Now | |
TE Store
from US$87.94
|
22
in stock
|
Buy Now | |
Avnet America
from US$54.70
|
-
|
Buy Now | |
RS Americas
from US$75.32
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 26.5VDC |
Contact Current | 2A |
Product Range | HFW Series |
Relay Mounting | Panel |
Coil Type | Non Latching |
Contact Voltage VAC | - |
Relay Terminals | Solder |
Hfw1130K06M = M39016/6-104M |Amp Te Connectivity HFW1130K06M | Newark Electronics |
Industrial Relays M39016/6-104M | Rapid Electronics |
HFW1130K06M = M39016/6-104M Contact Arrangement: 2 Form C, DPDT, 2 C/O Input Voltage: 26.5 VDC Contact Current Rating (Max): 2 A Coil Voltage Rating: 26.5 VDC Coil Resistance: 700 Ω Half-Size Relay | 2 Form C, DPDT, 2 C/O 26.5 VDC 2 A | Part Number: HFW1130K06M | Internal Number: 1-1617029-2 | TE Connectivity | TE Store |
Electromechanical Relay DPDT 2A 26.5VDC 700Ohm Flange Mount | Avnet America |
DPDT-CO Panel Mount Relay Solder, 2 A, 26.5V dc | TE Connectivity HFW1130K06M | RS Americas |
POWER RELAY, DPDT, 26.5VDC, 2A, PANEL | Farnell |
TYCO C.I.I. | Relay Specialties |
Where can I find additional details, specifications and documents for a HFW1130K06M?
Additional datasheets, footprints and schematics for HFW1130K06M are listed on our Part Details page. You can also find images and similar parts to HFW1130K06M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFW1130K06M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFW1130K06M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFW1130K06M fall under?
The HFW1130K06M is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to HFW1130K06M when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFW1130K06M you can contact the distributor directly for product support, shipping queries etc.
Is the HFW1130K06M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFW1130K06M have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for HFW1130K06M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFW1130K06M often in real-time on the comparison pages.
What if I can't find stock of HFW1130K06M?
You can fill out our help required form which you can use to request a quote for HFW1130K06M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.