Status: | Unknown |
---|---|
Series: | HFT5000 Series |
RoHS: | Unknown |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.787" |
I.D. Supplied - Metric | 20mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 32.81ft |
Length - Metric | 10m |
I.D. Recovered Max - Imperial | 0.393" |
I.D. Recovered Max - Metric | 10mm |
Shrink Tubing / Boot Material | PE (Polyethylene) / Polyester |
Product Range | HFT5000 Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Heat Shrink |
Cable Diameter Max | 20mm |
Cable Diameter Min | 10mm |
Colour | Black |
Fully Shrunk Diameter | 10mm |
I.D. Max Recovered | 10mm |
I.D. Supplied | 20mm |
Internal Diameter | 20mm |
Length Imperial | 32.81ft |
Material | Polyester Fibres |
Reel Length (Imperial) | 32ft |
Reel Length (Metric) | 10m |
Shrink Temperature | 140°C |
Shrink Type | Heat |
Unshrunk Diameter | 20mm |
HEATSHRINK, FABRIC, 20MM, BLK, 10M | Farnell Contract |
Heatshrink, Fabric, 20Mm, Blk, 10M | Newark Electronics |
Where can I find additional details, specifications and documents for a HFT5000-20/10-0-FEC-10M?
Additional datasheets, footprints and schematics for HFT5000-20/10-0-FEC-10M are listed on our Part Details page. You can also find images and similar parts to HFT5000-20/10-0-FEC-10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HFT5000-20/10-0-FEC-10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HFT5000-20/10-0-FEC-10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HFT5000-20/10-0-FEC-10M fall under?
The HFT5000-20/10-0-FEC-10M is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HFT5000-20/10-0-FEC-10M when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HFT5000-20/10-0-FEC-10M you can contact the distributor directly for product support, shipping queries etc.
Is the HFT5000-20/10-0-FEC-10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HFT5000-20/10-0-FEC-10M have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for HFT5000-20/10-0-FEC-10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HFT5000-20/10-0-FEC-10M often in real-time on the comparison pages.
What if I can't find stock of HFT5000-20/10-0-FEC-10M?
You can fill out our help required form which you can use to request a quote for HFT5000-20/10-0-FEC-10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.