Status: | Unknown |
---|---|
Series: | HF3 Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | HF3 Series |
Relay Mounting | SMD |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver |
Coil Resistance | 1.028kohm |
SVHC | No SVHC (15-Jan-2018) |
Signal Relay, Spdt, 12Vdc, 2A, Smd Rohs Compliant: Yes |Axicom Te Connectivity HF396 | Newark Electronics |
SIGNAL RELAY, SPDT, 12VDC, 2A, SMD | element14 |
HF RELAY 12V 2A 1CO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a HF396?
Additional datasheets, footprints and schematics for HF396 are listed on our Part Details page. You can also find images and similar parts to HF396 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HF396 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HF396 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HF396 fall under?
The HF396 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HF396 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HF396 you can contact the distributor directly for product support, shipping queries etc.
Is the HF396 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HF396 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for HF396.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HF396 often in real-time on the comparison pages.
What if I can't find stock of HF396?
You can fill out our help required form which you can use to request a quote for HF396 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.