Status: | Unknown |
---|---|
Series: | HF3 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 2A |
Product Range | HF3 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver |
Coil Resistance | 4.114kohm |
SVHC | No SVHC (15-Jan-2018) |
Signal Relay, Spdt, 2A, 250Vac, Smd | Newark Electronics |
Electromechanical Relay Monostable 2A 24VAC 4114Ohm Gull Wing SMD | Avnet America |
SIGNAL RELAY, SPDT, 2A, 250VAC, SMD | element14 |
HF RELAY 24V 0.14A 1NO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a HF357?
Additional datasheets, footprints and schematics for HF357 are listed on our Part Details page. You can also find images and similar parts to HF357 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HF357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HF357 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HF357 fall under?
The HF357 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HF357 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HF357 you can contact the distributor directly for product support, shipping queries etc.
Is the HF357 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HF357 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for HF357.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HF357 often in real-time on the comparison pages.
What if I can't find stock of HF357?
You can fill out our help required form which you can use to request a quote for HF357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.