HF353 Switches, Relays & Solenoids by TE Connectivity

RELAY SIGNAL SPDT 250VAC 220VDC 2A

Status: Unknown
Series: HF3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.42

Distributor Stock
Logo for Farnell
Farnell
from US$11.79
204
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.73
204
in stock
Buy Now
Logo for element14
element14
from US$9.58
204
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$6.42
-
Buy Now

Specifications

Coil Voltage 5VDC
Contact Configuration SPDT
Contact Current 2A
Product Range HF3 Series
Relay Mounting SMD
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 250V

Alternative Descriptions

Relay, Signal, Spdt, 250Vac, 220Vdc, 2A | Newark Electronics
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A | element14
Electromechanical Relay SPDT 2A 5VDC 178Ohm Surface Mount | Avnet America
RF RELAY HF SERIES | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HF353?

Additional datasheets, footprints and schematics for HF353 are listed on our Part Details page. You can also find images and similar parts to HF353 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HF353 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HF353 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HF353 fall under?

The HF353 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to HF353 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HF353 you can contact the distributor directly for product support, shipping queries etc.

Is the HF353 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HF353 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for HF353.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HF353 often in real-time on the comparison pages.

What if I can't find stock of HF353?

You can fill out our help required form which you can use to request a quote for HF353 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay