Status: | Unknown |
---|---|
Series: | HF3 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 2A |
Product Range | HF3 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Contact Voltage VAC | 220VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver |
Coil Resistance | 1.028kohm |
Approvals & Standards | - |
Coil Frequency Max | 3GHz |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 1A |
Contact Current Max | 100mA |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 60V |
Contact Voltage DC Nom | 60V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1000VAC |
Dielectric Voltage Contact to Contact | 600VAC |
External Depth | 7.2mm |
External Height | 10mm |
External Length / Height | 10mm |
External Width | 14.6mm |
IP / NEMA Rating | IP67 |
Impedance | 50ohm |
Insertion Loss Max | -0.35dB |
Insulation Resistance | 100Mohm |
Mechanical Life | 10 x 10? operations |
No. of Pins | 16Pins |
Operating Frequency Max | 3GHz |
Operating Temperature Max | 85°C |
Operating Time | 3ms |
RF relay 3GHz, SMT 1 pole 12Vdc | RS |
Relay, Signal, Spdt, 250Vac, 220Vdc, 2A | Newark Electronics |
RF relay 3GHz, SMT 1 pole 12Vdc | TE Connectivity HF3-56 | RS Americas |
RELAY, SIGNAL, SPDT, 250VAC, 220VDC, 2A | element14 |
HF RELAY 12V 2A 1CO SMT HF356 | TTI Europe |
Where can I find additional details, specifications and documents for a HF3-56?
Additional datasheets, footprints and schematics for HF3-56 are listed on our Part Details page. You can also find images and similar parts to HF3-56 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HF3-56 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HF3-56 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HF3-56 fall under?
The HF3-56 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HF3-56 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HF3-56 you can contact the distributor directly for product support, shipping queries etc.
Is the HF3-56 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HF3-56 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for HF3-56.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HF3-56 often in real-time on the comparison pages.
What if I can't find stock of HF3-56?
You can fill out our help required form which you can use to request a quote for HF3-56 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.