Status: | Unknown |
---|---|
Series: | HER30 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1.7V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 125A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | HER30 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 125A |
Current Ir Max | 3mA |
Diode Type | Fast Recovery |
External Depth | 5.6mm |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
External Width | 5.6mm |
Forward Current If Max | 3A |
Forward Voltage | 1.7V |
Height | 9.5mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Peak Forward Current | 3A |
Reverse Recovery Time trr Typ | 75ns |
Termination Type | Axial Leaded |
Weight | 0.00112kg |
Where can I find additional details, specifications and documents for a HER308G?
Additional datasheets, footprints and schematics for HER308G are listed on our Part Details page. You can also find images and similar parts to HER308G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HER308G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HER308G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HER308G fall under?
The HER308G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HER308G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HER308G you can contact the distributor directly for product support, shipping queries etc.
Is the HER308G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HER308G have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for HER308G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HER308G often in real-time on the comparison pages.
What if I can't find stock of HER308G?
You can fill out our help required form which you can use to request a quote for HER308G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.