Status: | Unknown |
---|---|
Series: | HER30 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 50V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 125A |
Operating Temperature Max | 125°C |
Diode Case Style | DO-201AD |
No. of Pins | 2 Pin, 2Pins |
Product Range | HER30 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 125A |
Current Ir Max | 3mA |
Diode Type | Fast Recovery |
External Depth | 5.6mm |
External Diameter | 5.6mm |
External Length / Height | 9.5mm |
External Width | 5.6mm |
Forward Current If Max | 3A |
Forward Voltage | 1V |
Height | 9.5mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Peak Forward Current | 3A |
Reverse Recovery Time trr Typ | 50ns |
Termination Type | Axial Leaded |
Weight | 0.00112kg |
Where can I find additional details, specifications and documents for a HER301G?
Additional datasheets, footprints and schematics for HER301G are listed on our Part Details page. You can also find images and similar parts to HER301G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HER301G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HER301G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HER301G fall under?
The HER301G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HER301G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HER301G you can contact the distributor directly for product support, shipping queries etc.
Is the HER301G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HER301G have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for HER301G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HER301G often in real-time on the comparison pages.
What if I can't find stock of HER301G?
You can fill out our help required form which you can use to request a quote for HER301G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.