Status: | Unknown |
---|---|
Series: | HER10 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | 50ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | HER10 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
External Diameter | 2.7mm |
External Length / Height | 5.2mm |
Height | 5.2mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -65°C |
Junction to Case Thermal Resistance A | 70°C/W |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Axial Leaded |
Where can I find additional details, specifications and documents for a HER102G?
Additional datasheets, footprints and schematics for HER102G are listed on our Part Details page. You can also find images and similar parts to HER102G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HER102G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HER102G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HER102G fall under?
The HER102G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to HER102G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HER102G you can contact the distributor directly for product support, shipping queries etc.
Is the HER102G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HER102G have stock available?
Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for HER102G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HER102G often in real-time on the comparison pages.
What if I can't find stock of HER102G?
You can fill out our help required form which you can use to request a quote for HER102G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.