HDMIULC6-4SC6Y ESD Protection by STMicroelectronics

Automotive ultra large bandwidth ESD protection

Status: Active
Series: HDMIULC6-4SC6Y
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The HDMIULC6-4SC6Y is a monolithic, application specific discrete device dedicated to ESD protection of the HDMI connection. It also offers the same high level of protection for IEEE 1394a and IEEE 1394b/c, USB 2.0, Ethernet links, and video lines. Its ultrahigh cutoff frequency (5.3 GHz) secures a high level of signal integrity. The device topology provides this integrity without compromising the complete protection of ICs against the most stringent ESD strikes.

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.78
2,637
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.46
2,637
in stock
Buy Now
Logo for element14
element14
from US$0.92
2,637
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.02
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

4-line 15 kV ESD protection
Protects VBUSwhen applicable
Ultrahigh bandwidth - no influence on signal rise and fall times - maximized number of signal harmonics
Very low leakage current: 0.5 μA max.
Fast response time compared with varistors
SOT23-6L package
RoHS compliant
Benefits ESD standards compliance guaranteed at device level, hence greater immunity at system level ESD protection of VBUSwhen applicable. High efficiency due to low residual voltage when confronted by an ESD surge Minimized rise and fall times for maximum data integrity Consistent D+ / D- signal balance:Ultralow impact on intra-, inter-pair skewMatching high bit rate HDMI requirements and ready for future evolution Low PCB space occupation - 9 mm2maximum footprint Higher reliability offered by monolithic integration
ESD standards compliance guaranteed at device level, hence greater immunity at system level
ESD protection of VBUSwhen applicable.
High efficiency due to low residual voltage when confronted by an ESD surge
Minimized rise and fall times for maximum data integrity
Consistent D+ / D- signal balance:Ultralow impact on intra-, inter-pair skewMatching high bit rate HDMI requirements and ready for future evolution
Ultralow impact on intra-, inter-pair skew
Matching high bit rate HDMI requirements and ready for future evolution
Low PCB space occupation - 9 mm2maximum footprint
Higher reliability offered by monolithic integration
Complies with these standards: IEC 61000-4-2 level 415 kV air discharge8 kV (and up to 15 kV) contact discharge
IEC 61000-4-2 level 415 kV air discharge8 kV (and up to 15 kV) contact discharge
15 kV air discharge
8 kV (and up to 15 kV) contact discharge

Resources







Alternative Descriptions

Diode, Esd Protection, Aec-Q101, Sot-23 | Newark Electronics
DIODE, AEC-Q101, ESD,12V, SOT-23-6 | element14
ESD Suppressor Diode Arrays ±15KV 6-Pin SOT-23 T/R | Avnet America
ESD Suppressor Diode Arrays �15KV 6-Pin SOT-23 T/R | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HDMIULC6-4SC6Y?

Additional datasheets, footprints and schematics for HDMIULC6-4SC6Y are listed on our Part Details page. You can also find images and similar parts to HDMIULC6-4SC6Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HDMIULC6-4SC6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDMIULC6-4SC6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HDMIULC6-4SC6Y fall under?

The HDMIULC6-4SC6Y is listed under Protections and EMI filters > ESD Protection > Automotive ESD protection.

Can I view similar or alternative parts?

You can view similar parts to HDMIULC6-4SC6Y when available in the Automotive ESD protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HDMIULC6-4SC6Y you can contact the distributor directly for product support, shipping queries etc.

Is the HDMIULC6-4SC6Y RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for HDMIULC6-4SC6Y have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HDMIULC6-4SC6Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HDMIULC6-4SC6Y often in real-time on the comparison pages.

What if I can't find stock of HDMIULC6-4SC6Y?

You can fill out our help required form which you can use to request a quote for HDMIULC6-4SC6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay