Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | ESD Protection & Signal Conditioning |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | QFN |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
HDMI Series 6 V 1.5 pF ESD protection HDMI Signal Conditioning Device - QFN-36 | Future Electronics |
ESD PROTECTION, HDMI TRANSMITTER, QFN-36 | Farnell |
Where can I find additional details, specifications and documents for a HDMI2C1-14HD?
Additional datasheets, footprints and schematics for HDMI2C1-14HD are listed on our Part Details page. You can also find images and similar parts to HDMI2C1-14HD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDMI2C1-14HD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDMI2C1-14HD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDMI2C1-14HD fall under?
The HDMI2C1-14HD is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to HDMI2C1-14HD when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDMI2C1-14HD you can contact the distributor directly for product support, shipping queries etc.
Is the HDMI2C1-14HD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDMI2C1-14HD have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for HDMI2C1-14HD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDMI2C1-14HD often in real-time on the comparison pages.
What if I can't find stock of HDMI2C1-14HD?
You can fill out our help required form which you can use to request a quote for HDMI2C1-14HD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.