Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131727 |
Material | Aluminum |
---|---|
Color | Silver |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 200 |
Accessory Type | Protective Cap |
Strain Relief | No |
DUST CAP, 24SZ, REC, AL, NO LANYARD,HD30 Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Material: Aluminum Number of Positions: 18 16 14 9 7 31 29 23 21 47 35 19 33 Operating Temperature (Max): 125 °C Dust Cap Without | Receptacle Protective Cap - Deutsch Hd30 | Part Number: HDC36-24-1E | Internal Number: HDC36-24-1E | Alias Number: ZPF000000000131727 | Aluminum | TE Connectivity | TE Store |
Dust Cap, Aluminum | TE Connectivity HDC36-24-1E | RS Americas |
Where can I find additional details, specifications and documents for a HDC36-24-1E?
Additional datasheets, footprints and schematics for HDC36-24-1E are listed on our Part Details page. You can also find images and similar parts to HDC36-24-1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC36-24-1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC36-24-1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC36-24-1E fall under?
The HDC36-24-1E is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC36-24-1E when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC36-24-1E you can contact the distributor directly for product support, shipping queries etc.
Is the HDC36-24-1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC36-24-1E have stock available?
Authorised distributors including TE Store and RS Americas have stock available or on a lead time for HDC36-24-1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC36-24-1E often in real-time on the comparison pages.
What if I can't find stock of HDC36-24-1E?
You can fill out our help required form which you can use to request a quote for HDC36-24-1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.