Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131726 |
Prices starting from US$8.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.28
|
81
in stock
|
Buy Now | |
element14
from US$22.44
|
164
in stock
|
Buy Now | |
Farnell
from US$22.92
|
164
in stock
|
Buy Now | |
Avnet Abacus
-
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$23.20
|
-
|
Buy Now | |
RS Americas
from US$20.01
|
-
|
Buy Now | |
Boersig
from US$8.03
|
-
|
Buy Now | |
TTI Europe
from US$11.88
|
-
|
Buy Now | |
TE Store
from US$11.13
|
-
|
Buy Now |
Material | Aluminum |
---|---|
Color | Silver |
Serviceable | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | Without |
Accessory Type | Protective Cap |
DUST CAP W/ CHAIN, SIZE 24, RCPT CONN | element14 |
DUST CAP, 24SZ, REC, AL, LANYARD, HD30 | RS |
Dust Cap / Cover, Protection Dust Cap with Mounting Chain, HD30 Series Size 24 Receptacle | Avnet Abacus |
Dust Cap W/ Chain, Size 24, Rcpt Conn | Newark Electronics |
Receptacle Dust Cap, Automotive, Size 24, Aluminum, Silver, HD30 Series | TE Connectivity HDC36-24 | RS Americas |
DUST CAP, 24SZ, REC, AL, LANYARD, HD30 Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Material: Aluminum Number of Positions: 18 19 31 33 35 47 21 23 29 7 9 14 16 Operating Temperature (Max): 125 °C Dust Cap Without | Receptacle Protective Cap - Deutsch Hd30 | Part Number: HDC36-24 | Internal Number: HDC36-24 | Alias Number: ZPF000000000131726 | Aluminum | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HDC36-24?
Additional datasheets, footprints and schematics for HDC36-24 are listed on our Part Details page. You can also find images and similar parts to HDC36-24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC36-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC36-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC36-24 fall under?
The HDC36-24 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC36-24 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC36-24 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC36-24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC36-24 have stock available?
Authorised distributors including element14, Farnell, RS, Avnet Abacus and Newark Electronics have stock available or on a lead time for HDC36-24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC36-24 often in real-time on the comparison pages.
What if I can't find stock of HDC36-24?
You can fill out our help required form which you can use to request a quote for HDC36-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.