Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131707 |
Color | Gray |
---|---|
Material | PA GF |
Number of Positions | 5 |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | Yes |
Connector System | Wire-to-Wire |
Strain Relief | Without |
Accessory Type | Protective Cap |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DEUTSCH Automotive | RS Americas |
DUST CAP ASM Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Color: Gray Primary Product Material: PA GF Number of Positions: 5 Dust Cap Without Gray PA GF | Receptacle Dust Cap — Deutsch Hd10 | Part Number: HDC16-5 | Internal Number: HDC16-5 | Alias Number: ZPF000000000131707 | TE Connectivity | TE Store |
Protective Cover for HD10 Series 5 Position Sealed Connectors Plastic Gray Box | Avnet America |
Where can I find additional details, specifications and documents for a HDC16-5?
Additional datasheets, footprints and schematics for HDC16-5 are listed on our Part Details page. You can also find images and similar parts to HDC16-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC16-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC16-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC16-5 fall under?
The HDC16-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC16-5 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC16-5 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC16-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC16-5 have stock available?
Authorised distributors including TTI Europe, RS Americas, TE Store and Avnet America have stock available or on a lead time for HDC16-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC16-5 often in real-time on the comparison pages.
What if I can't find stock of HDC16-5?
You can fill out our help required form which you can use to request a quote for HDC16-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.