Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131713 |
Color | Gray |
---|---|
Material | Nylon |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Strain Relief | Without |
Accessory Type | Protective Cap |
DUST CAP, 9P, PLG, GRY, HD10 Protection & Strain Relief Accessory Type: Dust Cap Strain Relief: Without Primary Product Color: Gray Primary Product Material: PA GF Number of Positions: 9 Dust Cap Without Gray PA GF | Deutsch Hd10 Plug Dust Cap | Part Number: HDC14-9 | Internal Number: HDC14-9 | Alias Number: ZPF000000000131713 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HDC14-9?
Additional datasheets, footprints and schematics for HDC14-9 are listed on our Part Details page. You can also find images and similar parts to HDC14-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDC14-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDC14-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDC14-9 fall under?
The HDC14-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to HDC14-9 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDC14-9 you can contact the distributor directly for product support, shipping queries etc.
Is the HDC14-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDC14-9 have stock available?
Authorised distributors including TE Store and Boersig have stock available or on a lead time for HDC14-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDC14-9 often in real-time on the comparison pages.
What if I can't find stock of HDC14-9?
You can fill out our help required form which you can use to request a quote for HDC14-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.