Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Multiplexer / Demultiplexer |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | HD3SS6126 |
Product Range | - |
Kit Contents | Eval Board HD3SS6126 |
SVHC | No SVHC (27-Jun-2018) |
Features | Powered by VBUS from USB Host Select USB2.0 Independently from USB3.0 |
USB 3.0 differential switch 2:1 & 1:2 mux & demux evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a HD3SS6126EVM?
Additional datasheets, footprints and schematics for HD3SS6126EVM are listed on our Part Details page. You can also find images and similar parts to HD3SS6126EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD3SS6126EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD3SS6126EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD3SS6126EVM fall under?
The HD3SS6126EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to HD3SS6126EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD3SS6126EVM you can contact the distributor directly for product support, shipping queries etc.
Is the HD3SS6126EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD3SS6126EVM have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for HD3SS6126EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD3SS6126EVM often in real-time on the comparison pages.
What if I can't find stock of HD3SS6126EVM?
You can fill out our help required form which you can use to request a quote for HD3SS6126EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.