USB IC Type | Differential 2 |
---|---|
USB Standard | USB 3.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | VQFN |
No. of Pins | 20Pins |
Data Rate | 480Mbps |
No. of Ports | 3 Port, 3Ports |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
USB Type | Multiplexer / Demultiplexer Switch |
2-channel 10-Gbps 2:1/1:2 USB 3.1 differential mux/demux | Texas Instruments |
Usb Mux/Demux Sw, 480Mbps, 8Ghz, Vqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a HD3SS3212RKSR?
Additional datasheets, footprints and schematics for HD3SS3212RKSR are listed on our Part Details page. You can also find images and similar parts to HD3SS3212RKSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD3SS3212RKSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD3SS3212RKSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD3SS3212RKSR fall under?
The HD3SS3212RKSR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to HD3SS3212RKSR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD3SS3212RKSR you can contact the distributor directly for product support, shipping queries etc.
Is the HD3SS3212RKSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD3SS3212RKSR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for HD3SS3212RKSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD3SS3212RKSR often in real-time on the comparison pages.
What if I can't find stock of HD3SS3212RKSR?
You can fill out our help required form which you can use to request a quote for HD3SS3212RKSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.