Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.65
|
52
in stock
|
Buy Now | |
Future Electronics
from US$2.29
|
600
in stock
|
Buy Now | |
element14
from US$2.67
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.53
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$3.80
|
-
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 800V |
Transition Frequency ft | - |
Power Dissipation Pd | 75W |
DC Collector Current | 24A |
DC Current Gain hFE | 6.5hFE |
Transistor Case Style | ISOWATT-218FX |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -65°C |
HD1750FX Series NPN 800 V 24 A High Voltage Power Transistor - ISOWATT-218FX | Future Electronics |
TRANSISTOR, BJT, NPN, 800V, 24A | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
High Voltage Power Transistor, Npn, 800V, 24A, Isowatt218Fx | Newark Electronics |
Trans GP BJT NPN 800V 24A 3-Pin(3+Tab) ISOWATT218FX Tube | Avnet America |
Where can I find additional details, specifications and documents for a HD1750FX?
Additional datasheets, footprints and schematics for HD1750FX are listed on our Part Details page. You can also find images and similar parts to HD1750FX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD1750FX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD1750FX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD1750FX fall under?
The HD1750FX is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to HD1750FX when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD1750FX you can contact the distributor directly for product support, shipping queries etc.
Is the HD1750FX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD1750FX have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for HD1750FX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD1750FX often in real-time on the comparison pages.
What if I can't find stock of HD1750FX?
You can fill out our help required form which you can use to request a quote for HD1750FX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.