HD16-9-96SE Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: ZPF000000000130547
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.93

Distributor Stock
Logo for Boersig
Boersig
from US$7.93
-
Buy Now

Specifications

Cable Exit Angle 180°
Color Gray
Body Material PA GF
Number of Positions 9
Mating Pin Diameter .059in, 1.5mm
Width 1.63in, 41.46mm
Length 1.59in, 40.39mm
Height 1.59in, 40.39mm
Nominal Voltage Architecture 42V, 24V, 125V, 240V, 48V, 90V, 12V, 80V
Polarized Yes
Terminal Position Assurance No
Mounting Feature Without
Circuit Application Power & Signal
Connector Position Assurance Capable No
Serviceable No
Packaging Quantity 1
Packaging Method Package
Sealable Yes
Primary Locking Feature Integrated in Housing
Connector Style Housing for male terminals
Connector System Wire-to-Wire
Strain Relief No
Hybrid Connector No
Operating Temperature Range -67 – 257°F, -55 – 125°C



Frequently Asked Questions

Where can I find additional details, specifications and documents for a HD16-9-96SE?

Additional datasheets, footprints and schematics for HD16-9-96SE are listed on our Part Details page. You can also find images and similar parts to HD16-9-96SE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HD16-9-96SE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD16-9-96SE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HD16-9-96SE fall under?

The HD16-9-96SE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HD16-9-96SE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HD16-9-96SE you can contact the distributor directly for product support, shipping queries etc.

Is the HD16-9-96SE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HD16-9-96SE have stock available?

Authorised distributors including Boersig have stock available or on a lead time for HD16-9-96SE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HD16-9-96SE often in real-time on the comparison pages.

What if I can't find stock of HD16-9-96SE?

You can fill out our help required form which you can use to request a quote for HD16-9-96SE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay