Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000130255 |
Prices starting from US$2.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.88
|
No stock
|
Buy Now | |
TE Store
from US$2.78
|
996
in stock
|
Buy Now | |
TTI Europe
from US$3.75
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$4.91
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$7.44
|
-
|
Buy Now | |
Future Electronics
from US$5.36
|
-
|
Buy Now | |
RS Americas
from US$10.62
|
-
|
Buy Now | |
element14
from US$7.92
|
-
|
Buy Now | |
Boersig
from US$4.64
|
-
|
Buy Now | |
Distrelec
from US$7.30
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 41.63mm, 1.639in |
Length | 21.77mm, .857in |
Width | .857in, 21.77mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
Degree of Protection | IP68 |
UL Flammability Rating | UL 94V-1 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Sealable | Yes |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
INL REC ASM Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd10 Housing | Part Number: HD14-3-96P | Internal Number: HD14-3-96P | Alias Number: ZPF000000000130255 | TE Connectivity | TE Store |
Automotive Connectors INL REC ASM | Rapid Electronics |
Automotive Housing, Rcpt, 3Pos, 13A | Newark Electronics |
CONN RCPT HSNG MALE 3POS INLINE | Future Electronics |
DEUTSCH Automotive | RS Americas |
AUTOMOTIVE HOUSING, RCPT, 3POS, 13A | element14 |
DEUTSCH - TE Connectivity Housing INL REC ASM | Distrelec |
Where can I find additional details, specifications and documents for a HD14-3-96P?
Additional datasheets, footprints and schematics for HD14-3-96P are listed on our Part Details page. You can also find images and similar parts to HD14-3-96P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD14-3-96P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD14-3-96P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD14-3-96P fall under?
The HD14-3-96P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD14-3-96P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD14-3-96P you can contact the distributor directly for product support, shipping queries etc.
Is the HD14-3-96P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD14-3-96P have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for HD14-3-96P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD14-3-96P often in real-time on the comparison pages.
What if I can't find stock of HD14-3-96P?
You can fill out our help required form which you can use to request a quote for HD14-3-96P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.