Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | - |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 1VAC |
Sensor Terminals | Through Hole |
Sensitivity | ± 2% |
Response Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Sensing Accuracy | 5% |
Humidity Range | - |
Capacitance | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Measuring Range | 14.2kohm to 38.5kohm |
SENSOR, HUMIDITY, 90%RH, +/-5% | Farnell |
Where can I find additional details, specifications and documents for a HCZ-J3-B?
Additional datasheets, footprints and schematics for HCZ-J3-B are listed on our Part Details page. You can also find images and similar parts to HCZ-J3-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCZ-J3-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCZ-J3-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCZ-J3-B fall under?
The HCZ-J3-B is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HCZ-J3-B when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCZ-J3-B you can contact the distributor directly for product support, shipping queries etc.
Is the HCZ-J3-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCZ-J3-B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HCZ-J3-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCZ-J3-B often in real-time on the comparison pages.
What if I can't find stock of HCZ-J3-B?
You can fill out our help required form which you can use to request a quote for HCZ-J3-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.