Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | - |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
Sensor Terminals | Through Hole |
Sensitivity | ± 2% |
Response Time | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 60°C |
Sensing Accuracy | 5% |
Humidity Range | - |
Capacitance | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Humidity Sensor Type | Impedance |
Measuring Range | 19.8kohm to 50.2kohm |
Operating Temperature Range | 0°C to +60°C |
Supply Voltage | 1Vrms |
Sensor, Humidity, 20-90%rh, +/-5% Rohs Compliant: Yes |Multicomp HCZ-D5-A | Newark Electronics |
SENSOR, HUMIDITY, 20-90%RH, +/-5% | element14 |
Where can I find additional details, specifications and documents for a HCZ-D5-A?
Additional datasheets, footprints and schematics for HCZ-D5-A are listed on our Part Details page. You can also find images and similar parts to HCZ-D5-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCZ-D5-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCZ-D5-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCZ-D5-A fall under?
The HCZ-D5-A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HCZ-D5-A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCZ-D5-A you can contact the distributor directly for product support, shipping queries etc.
Is the HCZ-D5-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCZ-D5-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HCZ-D5-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCZ-D5-A often in real-time on the comparison pages.
What if I can't find stock of HCZ-D5-A?
You can fill out our help required form which you can use to request a quote for HCZ-D5-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.