Status: | Active |
---|---|
Series: | HCPL4503M |
RoHS: | Compliant |
High speed –1 MBit/s |
Dual-Channel: HCPL2530M, HCPL2531M |
CTR Guaranteed 0°C to 70°C |
No Base Connection for Improved Noise Immunity (HCPL4503M) |
Superior CMR of 15,000 V/µs Minimum (HCPL4503M) |
Safety and Regulatory Approvals - UL1577, 5,000 VACRMS for 1 Minute - DIN EN/IEC60747-5-5 |
Applications |
---|
Line Receivers |
Output Interface to CMOS-LSTTL-TTL |
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Pulse Transformer Replacement |
Wide Bandwidth Analog Coupling |
Industrial Motor |
Description | HCPL4503M |
---|---|
Compliance | Pb-free |
Data Rate | 1 |
VCC (Min) (V) | -0.5 |
VCC (Max) (V) | 30 |
Channels | 1 |
CTR (Min) (%) | 19 |
CTR (Max) (%) | 50 |
CTR Tested @IF | 16 |
VOL (Max) (V) | 0.5 |
ICCL (Max) (mA) | 0.2 |
ton (Max) (µs) | 0.8 |
toff (Max) (µs) | 0.8 |
CMR (Typ) (kV/µs) | 30 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 GW |
Optocoupler, Phototransistor Output, 5000V | Newark Electronics |
DIP8 Surface Mount Single Channel 20 V 5000 Vrms Transistor Output Optocoupler | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a HCPL4503SM?
Additional datasheets, footprints and schematics for HCPL4503SM are listed on our Part Details page. You can also find images and similar parts to HCPL4503SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL4503SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL4503SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL4503SM fall under?
The HCPL4503SM is listed under Interfaces > High Performance Optocouplers > High Performance Transistor Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL4503SM when available in the High Performance Transistor Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL4503SM you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL4503SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL4503SM have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for HCPL4503SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL4503SM often in real-time on the comparison pages.
What if I can't find stock of HCPL4503SM?
You can fill out our help required form which you can use to request a quote for HCPL4503SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.