Status: | Active |
---|---|
Series: | HCPL4503M |
RoHS: | Compliant |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.20
|
1,032
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
694
in stock
|
Buy Now | |
element14
from US$1.12
|
694
in stock
|
Buy Now | |
Farnell
from US$1.06
|
694
in stock
|
Buy Now | |
Chip One Stop
from US$1.46
|
39
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High speed –1 MBit/s |
Dual-Channel: HCPL2530M, HCPL2531M |
CTR Guaranteed 0°C to 70°C |
No Base Connection for Improved Noise Immunity (HCPL4503M) |
Superior CMR of 15,000 V/µs Minimum (HCPL4503M) |
Safety and Regulatory Approvals - UL1577, 5,000 VACRMS for 1 Minute - DIN EN/IEC60747-5-5 |
Applications |
---|
Line Receivers |
Output Interface to CMOS-LSTTL-TTL |
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Pulse Transformer Replacement |
Wide Bandwidth Analog Coupling |
Industrial Motor |
Description | HCPL4503M |
---|---|
Compliance | Pb-free |
Data Rate | 1 |
VCC (Min) (V) | -0.5 |
VCC (Max) (V) | 30 |
Channels | 1 |
CTR (Min) (%) | 19 |
CTR (Max) (%) | 50 |
CTR Tested @IF | 16 |
VOL (Max) (V) | 0.5 |
ICCL (Max) (mA) | 0.2 |
ton (Max) (µs) | 0.8 |
toff (Max) (µs) | 0.8 |
CMR (Typ) (kV/µs) | 30 |
VISO (Min) (V) | 5000 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-8 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 5Kv, Dip-8 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5KV, DIP-8 | element14 |
Optocoupler 1-Ch 1MBit/s Transistor MDIP | RS |
DIP8 Through Hole Single Channel 5000 Vrms High Speed Transistor Optocoupler | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a HCPL4503M?
Additional datasheets, footprints and schematics for HCPL4503M are listed on our Part Details page. You can also find images and similar parts to HCPL4503M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL4503M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL4503M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL4503M fall under?
The HCPL4503M is listed under Interfaces > High Performance Optocouplers > High Performance Transistor Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL4503M when available in the High Performance Transistor Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL4503M you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL4503M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL4503M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HCPL4503M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL4503M often in real-time on the comparison pages.
What if I can't find stock of HCPL4503M?
You can fill out our help required form which you can use to request a quote for HCPL4503M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.