Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Forward Current If Max | 20mA |
Isolation Voltage | 2.5kV |
CTR Min | 300% |
Collector Emitter Voltage V(br)ceo | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
OPTOCOUPLER, DARLINGTON, 2.5KV, DIP-8 | element14 |
Optocoupler, Darlington, 2500Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a HCPL2730?
Additional datasheets, footprints and schematics for HCPL2730 are listed on our Part Details page. You can also find images and similar parts to HCPL2730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL2730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL2730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL2730 fall under?
The HCPL2730 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL2730 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL2730 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL2730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL2730 have stock available?
Authorised distributors including Chip One Stop, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for HCPL2730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL2730 often in real-time on the comparison pages.
What if I can't find stock of HCPL2730?
You can fill out our help required form which you can use to request a quote for HCPL2730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.