Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
No. of Channels | 1 Channel, 1Channels |
---|---|
Isolation Voltage | 2.5kV |
Data Rate | 10Mbps |
Optocoupler Case Style | DIP |
No. of Pins | 8Pins |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Baud Rate Bits per Second | 10Mbps |
CMR | 10000V/µs |
Input Current | 15mA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Optocoupler Output Type | Logic Gate |
Output Enable | Yes |
Output Voltage | 7V |
Propagation Time H-L | 45ns |
Propagation Time L-H | 45ns |
Voltage Vcm | 400V |
Optoc. 2,5kV 10MBd DIP8 | Schukat Electronic |
OPTOCOUPLER, LOGIC O/P | element14 |
Optocoupler, Logic Gate, 2500Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a HCPL2611?
Additional datasheets, footprints and schematics for HCPL2611 are listed on our Part Details page. You can also find images and similar parts to HCPL2611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL2611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL2611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL2611 fall under?
The HCPL2611 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL2611 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL2611 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL2611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HCPL2611 have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, Avnet America, element14 and Farnell have stock available or on a lead time for HCPL2611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL2611 often in real-time on the comparison pages.
What if I can't find stock of HCPL2611?
You can fill out our help required form which you can use to request a quote for HCPL2611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.