Status: | Active |
---|---|
Series: | HCPL0731 |
RoHS: | Compliant |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
6,350
in stock
|
Buy Now | |
element14
from US$1.61
|
6,350
in stock
|
Buy Now | |
Farnell
from US$1.46
|
6,350
in stock
|
Buy Now | |
Avnet America
from US$3.22
|
871
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
82
in stock
|
Buy Now | |
Future Electronics
from US$1.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low current - 0.5 mA |
Superior CTR-2000% |
Superior CMR-10 kV/µs |
CTR guaranteed 0-70°C |
U.L. recognized (file# E90700) |
VDE 0884 recognized (file #136616) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | HCPL0731 |
---|---|
Compliance | Pb-free |
Data Rate | 0.1 |
VCC (Min) (V) | -0.5 |
VCC (Max) (V) | 18 |
Channels | 2 |
CTR (Min) (%) | 500 |
CTR (Max) (%) | 2600 |
CTR Tested @IF | 1.6 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 3 |
ton (Max) (µs) | 20 |
toff (Max) (µs) | 35 |
CMR (Typ) (kV/µs) | 10 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Optocoupler, Darlington, 2.5Kv, Soic-8 | Newark Electronics |
OPTOCOUPLER, DARLINGTON, 2.5KV, SOIC-8 | element14 |
Optocoupler 2-Ch Darlington 0.5mA SOIC8 | RS |
SO8, DUAL CHANNEL HIGH GAIN SPLIT DARLINGTON, 1KV/US | Future Electronics |
Optocoupler DC-IN 2-CH Darlington With Base DC-OUT 8-Pin SOIC N Box | Avnet Silica |
Where can I find additional details, specifications and documents for a HCPL0731?
Additional datasheets, footprints and schematics for HCPL0731 are listed on our Part Details page. You can also find images and similar parts to HCPL0731 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL0731 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL0731 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL0731 fall under?
The HCPL0731 is listed under Interfaces > High Performance Optocouplers > High Performance Transistor Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL0731 when available in the High Performance Transistor Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL0731 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL0731 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL0731 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for HCPL0731.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL0731 often in real-time on the comparison pages.
What if I can't find stock of HCPL0731?
You can fill out our help required form which you can use to request a quote for HCPL0731 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.