Status: | Active |
---|---|
Series: | HCPL062N |
RoHS: | Compliant |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.48
|
2,345
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
2,344
in stock
|
Buy Now | |
element14
from US$2.20
|
2,344
in stock
|
Buy Now | |
Farnell
from US$2.09
|
2,344
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.81
|
-
|
Buy Now | |
Avnet America
from US$1.78
|
-
|
Buy Now | |
RS Americas
from US$2.34
|
-
|
Buy Now | |
Avnet Asia
from US$1.86
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact SO8 package |
Very high speed – 10MBit/s |
Superior CMR – 25kV/µs minimum (1,000 volts common mode) |
Logic gate output |
Wired OR-open collector |
Fixed threshold detector design minimizes thermal impact on switching times |
U.L. recognized (File # E90700) |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | HCPL062N |
---|---|
Compliance | Pb-free |
Data Rate | 10 |
VCC (Max) (V) | 3.3 |
Channels | 2 |
IFT (Max) (mA) | 5 |
CTR (Min) (%) | - |
CTR (Max) (%) | - |
CTR Tested @IF | - |
VOL (Max) (V) | 0.6 |
tPHL (Max) (ns) | 75 |
tPLH (Max) (ns) | 90 |
PWD (Max) (ns) | 25 |
CMR (Min) (kV/µs) | 25 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
High-Perf. Logic Gate Optocoupler SOIC8 | RS |
Optocoupler, Logic Gate, 2500Vrms | Newark Electronics |
OPTOCOUPLER, SMD, DUAL, LOGIC O/P | element14 |
HCPL062N Series 2500 Vrms 2 V 10 Mbps Dual Ch Logic Gate Optocoupler - SOIC-8 | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin SOIC N Tube | Avnet America |
Optocouplers, 3.3V, dual channel, high speed - 10MBit/s, logic gate, SO8 | ON Semiconductor HCPL062N | RS Americas |
Where can I find additional details, specifications and documents for a HCPL062N?
Additional datasheets, footprints and schematics for HCPL062N are listed on our Part Details page. You can also find images and similar parts to HCPL062N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL062N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL062N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL062N fall under?
The HCPL062N is listed under Interfaces > High Performance Optocouplers > Low Voltage, High Performance Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL062N when available in the Low Voltage, High Performance Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL062N you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL062N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL062N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for HCPL062N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL062N often in real-time on the comparison pages.
What if I can't find stock of HCPL062N?
You can fill out our help required form which you can use to request a quote for HCPL062N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.