Status: | Active |
---|---|
Series: | HCPL0601 |
RoHS: | Compliant |
Compact SO8 package |
Very high speed-10 MBit/s |
Superior CMR |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output (single channel devices) |
Wired OR-open collector |
U.L. recognized (File # E90700) |
VDE approval pending |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | HCPL0601 |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 13 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 10 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Logic-Gate-Output Optocoupler,1-Channel,2.5Kv Isolation,so Rohs Compliant: Yes |Onsemi HCPL0601R2V | Newark Electronics |
HCPL Series Single Channel Surface Mount Open Collector Optocoupler - SOIC-8 | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin SOIC N T/R | Avnet America |
OPTOCOUPLER, SO-8, 10MB, DUAL | Farnell |
Where can I find additional details, specifications and documents for a HCPL0601R2V?
Additional datasheets, footprints and schematics for HCPL0601R2V are listed on our Part Details page. You can also find images and similar parts to HCPL0601R2V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL0601R2V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL0601R2V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL0601R2V fall under?
The HCPL0601R2V is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL0601R2V when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL0601R2V you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL0601R2V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL0601R2V have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for HCPL0601R2V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL0601R2V often in real-time on the comparison pages.
What if I can't find stock of HCPL0601R2V?
You can fill out our help required form which you can use to request a quote for HCPL0601R2V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.