Status: | Active |
---|---|
Series: | HCPL0601 |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
755
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
1,388
in stock
|
Buy Now | |
element14
from US$1.24
|
1,388
in stock
|
Buy Now | |
Farnell
from US$1.23
|
1,388
in stock
|
Buy Now | |
Chip One Stop
from US$0.83
|
745
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
Avnet Asia
from US$1.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Compact SO8 package |
Very high speed-10 MBit/s |
Superior CMR |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output (single channel devices) |
Wired OR-open collector |
U.L. recognized (File # E90700) |
VDE approval pending |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | HCPL0601 |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 13 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 10 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Optocoupler, So-8, 10Mb, Dual | Newark Electronics |
OPTOCOUPLER, 3.75KV, LOGIC O/P, SO-8, | element14 |
10MBit/s Logic Gate Optocoupler SOIC8 | RS |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin SOIC N T/R | Avnet Silica |
HCPL Series 3750Vrms 10 Mbp Single Channel Logic Gate Optocoupler - SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a HCPL0601R2?
Additional datasheets, footprints and schematics for HCPL0601R2 are listed on our Part Details page. You can also find images and similar parts to HCPL0601R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL0601R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL0601R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL0601R2 fall under?
The HCPL0601R2 is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL0601R2 when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL0601R2 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL0601R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL0601R2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for HCPL0601R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL0601R2 often in real-time on the comparison pages.
What if I can't find stock of HCPL0601R2?
You can fill out our help required form which you can use to request a quote for HCPL0601R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.