Status: | Active |
---|---|
Series: | HCPL0601 |
RoHS: | Compliant |
Prices starting from US$1.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
676
in stock
|
Buy Now | |
element14
from US$1.57
|
676
in stock
|
Buy Now | |
Chip One Stop
from US$2.27
|
6
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,400
in stock
|
Buy Now | |
Avnet America
-
|
2,256
in stock
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Farnell
from US$1.49
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact SO8 package |
Very high speed-10 MBit/s |
Superior CMR |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output (single channel devices) |
Wired OR-open collector |
U.L. recognized (File # E90700) |
VDE approval pending |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | HCPL0601 |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 13 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 10 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Optocoupler, Logic Gate, 2500Vrms | Newark Electronics |
OPTOCOUPLER, LOGIC O/P, SO-8(TALL) | element14 |
SO8 SMT Dual Channel High Speed 2500 Vrms 10 MB/s Logic Gate Optocoupler | Future Electronics |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin SOIC N Box | Avnet Silica |
Where can I find additional details, specifications and documents for a HCPL0601?
Additional datasheets, footprints and schematics for HCPL0601 are listed on our Part Details page. You can also find images and similar parts to HCPL0601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL0601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL0601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL0601 fall under?
The HCPL0601 is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL0601 when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL0601 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL0601 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL0601 have stock available?
Authorised distributors including Newark Electronics, element14, RS, Chip One Stop and EBV Elektronik have stock available or on a lead time for HCPL0601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL0601 often in real-time on the comparison pages.
What if I can't find stock of HCPL0601?
You can fill out our help required form which you can use to request a quote for HCPL0601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.