Status: | Active |
---|---|
Series: | HCPL0600 |
RoHS: | Compliant |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.27
|
550
in stock
|
Buy Now | |
Distrelec
from US$3.26
|
2,729
in stock
|
Buy Now | |
RS
from US$2.83
|
2,399
in stock
|
Buy Now | |
element14
from US$1.67
|
750
in stock
|
Buy Now | |
Farnell
from US$1.56
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
57
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.15
|
44
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
Avnet Asia
from US$1.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Compact SO8 package |
Very high speed-10 MBit/s |
Superior CMR |
Fan-out of 8 over -40°C to +85°C |
Logic gate output |
Strobable output (single channel devices) |
Wired OR-open collector |
U.L. recognized (File # E90700) |
VDE approval pending |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | HCPL0600 |
---|---|
Compliance | Pb-free |
Data Rate (Mbps) | 10 |
VCC (Max) (V) | 5.5 |
VCC (Min) (V) | 4.5 |
Channels | 1 |
IFT (Max) (mA) | 5 |
VOL (Max) (V) | 0.6 |
ICCL (Max) (mA) | 13 |
tPHL (Max) (ns) | 100 |
tPLH (Max) (ns) | 100 |
PWD (Max) (ns) | 35 |
CMR (Max) (kV/µs) | 5 |
VISO (Min) (V) | 3750 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
onsemi Optocoupler, Logic, Channels - 1, 3.75kV, SOIC-8 | Distrelec |
Optocoupl Logic-Out Open Collector 8SOIC | RS |
OPTOCOUPLER, SMD, LOGIC | element14 |
HCPL Series 3750 Vrms 10 Mbps Surface Mount Logic Gate Optocoupler - SOIC-8 | Future Electronics |
Optocoupler, Smd, Logic | Newark Electronics |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin SOIC N Box | Avnet Asia |
Where can I find additional details, specifications and documents for a HCPL0600?
Additional datasheets, footprints and schematics for HCPL0600 are listed on our Part Details page. You can also find images and similar parts to HCPL0600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL0600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL0600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL0600 fall under?
The HCPL0600 is listed under Interfaces > High Performance Optocouplers > High Speed Logic Gate Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL0600 when available in the High Speed Logic Gate Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL0600 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL0600 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL0600 have stock available?
Authorised distributors including Distrelec, RS, element14, Farnell and Future Electronics have stock available or on a lead time for HCPL0600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL0600 often in real-time on the comparison pages.
What if I can't find stock of HCPL0600?
You can fill out our help required form which you can use to request a quote for HCPL0600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.