Status: | Active |
---|---|
Series: | HCPL0501 |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
2,730
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
5,824
in stock
|
Buy Now | |
element14
from US$1.32
|
5,824
in stock
|
Buy Now | |
Farnell
from US$1.10
|
5,824
in stock
|
Buy Now | |
Avnet America
from US$0.97
|
500
in stock
|
Buy Now | |
EBV Elektronik
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet Asia
from US$1.01
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High speed Ð 1 MBit/s |
15kV/µs minimum common mode transient immunity at VCM =1500V (HCPL0453/0534) |
Open collector output |
Guaranteed performance over temperature: 0°C to 70°C |
U.L. recognized (File # E90700) |
VDE0884 recognized (file#136616) |
approval pending for HCPL0530/0531/0453 |
ordering option V, e.g., HCPL0500V |
BSI recognized (file# 8661, 8662) |
HCPL0452/0500/0501 only |
Applications |
---|
Energy Generation & Distribution |
Uninterruptible Power Supply |
End Products |
---|
Industrial Motor |
Description | HCPL0501 |
---|---|
Compliance | Pb-free |
Data Rate | 1 |
VCC (Min) (V) | -0.5 |
VCC (Max) (V) | 30 |
Channels | 1 |
CTR (Min) (%) | 19 |
CTR (Max) (%) | 50 |
CTR Tested @IF | 16 |
VOL (Max) (V) | 0.4 |
ICCL (Max) (mA) | 0.2 |
ton (Max) (µs) | 0.8 |
toff (Max) (µs) | 0.8 |
CMR (Typ) (kV/µs) | 10 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 85 |
Package Type | SOIC-8 |
Transistor Output Optocoupler, High Speed, 1, 2.5 Kv, 19 %, 25 Ma, Soic, 8 Rohs Compliant: Yes |Onsemi HCPL0501 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8 | element14 |
Optocoupler Transistor w/Base SOIC8 | RS |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N Box | Avnet America |
SO8 Surface Mount Single Channel High Speed 2500 Vrms 1 Mb/s Optocoupler | Future Electronics |
Where can I find additional details, specifications and documents for a HCPL0501?
Additional datasheets, footprints and schematics for HCPL0501 are listed on our Part Details page. You can also find images and similar parts to HCPL0501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HCPL0501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL0501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HCPL0501 fall under?
The HCPL0501 is listed under Interfaces > High Performance Optocouplers > High Performance Transistor Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to HCPL0501 when available in the High Performance Transistor Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL0501 you can contact the distributor directly for product support, shipping queries etc.
Is the HCPL0501 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for HCPL0501 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for HCPL0501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HCPL0501 often in real-time on the comparison pages.
What if I can't find stock of HCPL0501?
You can fill out our help required form which you can use to request a quote for HCPL0501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.