HCPL-3700 Optoelectronics, LEDs & Displays by ON Semiconductor

OPTOCOUPLER LOGIC O/P 8-DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.25

Distributor Stock
Logo for RS
RS
from US$2.25
565
in stock
Buy Now
Logo for Avnet America
Avnet America
-
404
in stock
Buy Now
Logo for element14
element14
from US$2.42
-
Buy Now
Logo for Farnell
Farnell
from US$4.00
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

No. of Channels 1 Channel, 1Channels
Optocoupler Case Style DIP
No. of Pins 8Pins
Forward Current If Max -
Isolation Voltage 2.5kV
CTR Min -
Collector Emitter Voltage V(br)ceo 20V
Product Range -
SVHC No SVHC (15-Jan-2018)
Input Current 3mA
Operating Temperature Max 70°C
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +70°C
Optocoupler Output Type Photodarlington
Output Voltage 20V
Output Voltage Max 18V

Alternative Descriptions

AC/DC to Logic Optocoupler w/Base PDIP8 | RS
Optocoupler, Transistor, 2500Vrms | Newark Electronics


HCPL-3700 Optoelectronics, LEDs & Displays by Broadcom

OPTOCOUPLER AC/DC-TO-LOGIC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Channels 1 Channel, 1Channels
Optocoupler Case Style DIP
No. of Pins 8Pins
Forward Current If Max -
Isolation Voltage 3.75kV
CTR Min -
Collector Emitter Voltage V(br)ceo 20V
Product Range -
SVHC No SVHC (12-Jan-2017)
CMR 4000V/µs
Data Rate 4Kbps
Input Current 3.7mA
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Optocoupler Output Type Photodarlington
Output Current 30mA
Output Voltage 20V
Test Voltage 3000V
Threshold Current If on 2.5mA

Alternative Descriptions

Optocoupler AC/DC-IN 1-CH Darlington With Base DC-OUT 8-Pin PDIP Tube | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a HCPL-3700?

Additional datasheets, footprints and schematics for HCPL-3700 are listed on our Part Details page. You can also find images and similar parts to HCPL-3700 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HCPL-3700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HCPL-3700 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HCPL-3700 fall under?

The HCPL-3700 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to HCPL-3700 when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HCPL-3700 you can contact the distributor directly for product support, shipping queries etc.

Is the HCPL-3700 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HCPL-3700 have stock available?

Authorised distributors including RS, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for HCPL-3700.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HCPL-3700 often in real-time on the comparison pages.

What if I can't find stock of HCPL-3700?

You can fill out our help required form which you can use to request a quote for HCPL-3700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay